3M Tape, White, 0.75Inch, 66Ft; Tape Backing Material 3M 1700C-WHITE-3/4"X66FT

Description
TAPE, WHITE, 0.75INCH, 66FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Description
TAPE, WHITE, 0.75INCH, 66FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, White, 0.75Inch, 66Ft; Tape Backing Material 3M - 48M4281 - Newark, An Avnet Company
Chicago, IL, United States
Tape, White, 0.75Inch, 66Ft; Tape Backing Material 3M
48M4281
Tape, White, 0.75Inch, 66Ft; Tape Backing Material 3M 48M4281
TAPE, WHITE, 0.75INCH, 66FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, WHITE, 0.75INCH, 66FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 48M4281
Product Name Tape, White, 0.75Inch, 66Ft; Tape Backing Material 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details