3M Electrical Insul Tape, Pvc, 60Ft X 0.75; Tape Backing Material 3M 1700 BLACK (3/4"X60FT)

Description
ELECTRICAL INSUL TAPE, PVC, 60FT X 0.75"; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18.29m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Description
ELECTRICAL INSUL TAPE, PVC, 60FT X 0.75"; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18.29m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electrical Insul Tape, Pvc, 60Ft X 0.75; Tape Backing Material 3M - 87F729 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insul Tape, Pvc, 60Ft X 0.75; Tape Backing Material 3M
87F729
Electrical Insul Tape, Pvc, 60Ft X 0.75; Tape Backing Material 3M 87F729
ELECTRICAL INSUL TAPE, PVC, 60FT X 0.75"; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18.29m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

ELECTRICAL INSUL TAPE, PVC, 60FT X 0.75"; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18.29m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 87F729
Product Name Electrical Insul Tape, Pvc, 60Ft X 0.75; Tape Backing Material 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 603181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Kapton; Plastic / Polymer
View Details