"Flat Ribbon Cable Multiple 64 (32 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair"
TWIST-PAIR RIBBON CABLE, 28AWG, 64 CONDUCTOR/32PAIR, 100FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | 1700/64SF-ND | 27X7245 |
| Product Name | Flat Ribbon Cables | Twist-Pair Ribbon Cable, 28Awg, 64 Conductor/32Pair, 100Ft; Cable Shielding 3M |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding |
| Standards / Certifications | RoHS | RoHS |