3M Twist-To-Flat Cable, 64 Conductor, 100Ft 28Awg; Cable Shielding 3M 1700/64

Description
TWIST-TO-FLAT CABLE, 64 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
TWIST-TO-FLAT CABLE, 64 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-To-Flat Cable, 64 Conductor, 100Ft 28Awg; Cable Shielding 3M - 87F4347 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 64 Conductor, 100Ft 28Awg; Cable Shielding 3M
87F4347
Twist-To-Flat Cable, 64 Conductor, 100Ft 28Awg; Cable Shielding 3M 87F4347
TWIST-TO-FLAT CABLE, 64 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 64 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded; No. of Conductors:64Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87F4347
Product Name Twist-To-Flat Cable, 64 Conductor, 100Ft 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details