3M Twist-To-Flat Cable, 60 Conductor, 100Ft 28Awg; Cable Shielding 3M 1700/60

Description
TWIST-TO-FLAT CABLE, 60 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: No
Datasheet
Description
TWIST-TO-FLAT CABLE, 60 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-To-Flat Cable, 60 Conductor, 100Ft 28Awg; Cable Shielding 3M - 87F4346 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 60 Conductor, 100Ft 28Awg; Cable Shielding 3M
87F4346
Twist-To-Flat Cable, 60 Conductor, 100Ft 28Awg; Cable Shielding 3M 87F4346
TWIST-TO-FLAT CABLE, 60 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: No

TWIST-TO-FLAT CABLE, 60 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87F4346
Product Name Twist-To-Flat Cable, 60 Conductor, 100Ft 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2500/411-200 - WAGO
Specs
Application Instrumentation and Control
View Details
ZK2000-2364-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details