3M Flat Ribbon Cables 1700/50 300SF

Description
"Flat Ribbon Cable Multiple 50 (25 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 300.0' (91.44m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Multiple 50 (25 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 300.0' (91.44m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 1700/50300SF-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
1700/50300SF-ND
Flat Ribbon Cables 1700/50300SF-ND
"Flat Ribbon Cable Multiple 50 (25 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 300.0' (91.44m)"

"Flat Ribbon Cable Multiple 50 (25 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 300.0' (91.44m)"

Buy Now Datasheet
Flat Cables - 1700/50 300SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
1700/50 300SF
Flat Cables 1700/50 300SF
3M Twisted Pair Flat Cable, 1700 Series

3M Twisted Pair Flat Cable, 1700 Series

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Flat Cables Cable Assemblies
Product Number 1700/50300SF-ND 1700/50 300SF
Product Name Flat Ribbon Cables Flat Cables
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
ZK2000-5600-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details