3M Twist-Pair Ribbon Cable, 28Awg, 40 Conductor/20Pair, 100Ft; Cable Shielding 3M 1700/40SF

Description
TWIST-PAIR RIBBON CABLE, 28AWG, 40 CONDUCTOR/20PAIR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
TWIST-PAIR RIBBON CABLE, 28AWG, 40 CONDUCTOR/20PAIR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-Pair Ribbon Cable, 28Awg, 40 Conductor/20Pair, 100Ft; Cable Shielding 3M - 27X7243 - Newark, An Avnet Company
Chicago, IL, United States
Twist-Pair Ribbon Cable, 28Awg, 40 Conductor/20Pair, 100Ft; Cable Shielding 3M
27X7243
Twist-Pair Ribbon Cable, 28Awg, 40 Conductor/20Pair, 100Ft; Cable Shielding 3M 27X7243
TWIST-PAIR RIBBON CABLE, 28AWG, 40 CONDUCTOR/20PAIR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

TWIST-PAIR RIBBON CABLE, 28AWG, 40 CONDUCTOR/20PAIR, 100FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7243
Product Name Twist-Pair Ribbon Cable, 28Awg, 40 Conductor/20Pair, 100Ft; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details