3M Twisted Pair Flat Cable, 1700 Series
"Flat Ribbon Cable Multiple 40 (20 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 100.0' (30.48m)"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Flat Cables |
| Product Number | 1700/40BA | 1700/40BA-ND |
| Product Name | Flat Cables | Flat Ribbon Cables |
| Cable Type | Flat Cable | |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding |