3M Cable, Flat; 28 AWG; 40; 2 in.; 1.950 in. + 0.020 in.; Stranded Tinned Copper 1700/40

Description
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat
Datasheet
Description
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat; 28 AWG; 40; 2 in.; 1.950 in. + 0.020 in.; Stranded Tinned Copper - 70114648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 40; 2 in.; 1.950 in. + 0.020 in.; Stranded Tinned Copper
70114648
Cable, Flat; 28 AWG; 40; 2 in.; 1.950 in. + 0.020 in.; Stranded Tinned Copper 70114648
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat

1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material
Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper.

  • 10 Color Repeat
Supplier's Site
Twist-To-Flat Cable, 40 Conductor, 28Awg, 100Ft, 300V; Cable Shielding 3M - 87F4344 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 40 Conductor, 28Awg, 100Ft, 300V; Cable Shielding 3M
87F4344
Twist-To-Flat Cable, 40 Conductor, 28Awg, 100Ft, 300V; Cable Shielding 3M 87F4344
TWIST-TO-FLAT CABLE, 40 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mmRoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 40 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70114648 87F4344
Product Name Cable, Flat; 28 AWG; 40; 2 in.; 1.950 in. + 0.020 in.; Stranded Tinned Copper Twist-To-Flat Cable, 40 Conductor, 28Awg, 100Ft, 300V; Cable Shielding 3M
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Number of Conductors 40 #
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A01002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assemblies
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers