3M Cable, Flat; 28 AWG; 34; 1.7 in.; 1.650in. + 0.020 in.; Stranded Tinned Copper 1700/34

Description
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat
Datasheet
Description
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat; 28 AWG; 34; 1.7 in.; 1.650in. + 0.020 in.; Stranded Tinned Copper - 70114646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 34; 1.7 in.; 1.650in. + 0.020 in.; Stranded Tinned Copper
70114646
Cable, Flat; 28 AWG; 34; 1.7 in.; 1.650in. + 0.020 in.; Stranded Tinned Copper 70114646
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat

1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material
Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper.

  • 10 Color Repeat
Supplier's Site
Twist-To-Flat Cable, 34 Conductor, 28Awg, 100Ft, 300V; Cable Shielding 3M - 87F4356 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 34 Conductor, 28Awg, 100Ft, 300V; Cable Shielding 3M
87F4356
Twist-To-Flat Cable, 34 Conductor, 28Awg, 100Ft, 300V; Cable Shielding 3M 87F4356
TWIST-TO-FLAT CABLE, 34 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mmRoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 34 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mmRoHS Compliant: Yes

Supplier's Site Datasheet
Wire And Cable, 34 Conductor(S), 28Awg, 300V, Flat Cable 3M - 10AK0966 - Newark, An Avnet Company
Chicago, IL, United States
Wire And Cable, 34 Conductor(S), 28Awg, 300V, Flat Cable 3M
10AK0966
Wire And Cable, 34 Conductor(S), 28Awg, 300V, Flat Cable 3M 10AK0966
WIRE AND CABLE, 34 CONDUCTOR(S), 28AWG, 300V, FLAT CABLE

WIRE AND CABLE, 34 CONDUCTOR(S), 28AWG, 300V, FLAT CABLE

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 70114646 87F4356 10AK0966
Product Name Cable, Flat; 28 AWG; 34; 1.7 in.; 1.650in. + 0.020 in.; Stranded Tinned Copper Twist-To-Flat Cable, 34 Conductor, 28Awg, 100Ft, 300V; Cable Shielding 3M Wire And Cable, 34 Conductor(S), 28Awg, 300V, Flat Cable 3M
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Number of Conductors 34 #
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
High Speed I/O Cable Assemblies - 2820325-4 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Stability Cables - SW-185-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBU-M12G5-K-1-N-M12G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details