3M Twist-Pair Ribbon Cable, 28Awg, 26 Conductor/13Pair, 100Ft; Cable Shielding 3M 1700/26SF

Description
TWIST-PAIR RIBBON CABLE, 28AWG, 26 CONDUCTOR/13PAIR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
TWIST-PAIR RIBBON CABLE, 28AWG, 26 CONDUCTOR/13PAIR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-Pair Ribbon Cable, 28Awg, 26 Conductor/13Pair, 100Ft; Cable Shielding 3M - 27X7242 - Newark, An Avnet Company
Chicago, IL, United States
Twist-Pair Ribbon Cable, 28Awg, 26 Conductor/13Pair, 100Ft; Cable Shielding 3M
27X7242
Twist-Pair Ribbon Cable, 28Awg, 26 Conductor/13Pair, 100Ft; Cable Shielding 3M 27X7242
TWIST-PAIR RIBBON CABLE, 28AWG, 26 CONDUCTOR/13PAIR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

TWIST-PAIR RIBBON CABLE, 28AWG, 26 CONDUCTOR/13PAIR, 100FT; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7242
Product Name Twist-Pair Ribbon Cable, 28Awg, 26 Conductor/13Pair, 100Ft; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers