"Flat Ribbon Cable Multiple 26 (13 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 300.0' (91.44m)"
3M Twisted Pair Flat Cable, 1700 Series
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | 1700/26BW-ND | 1700/26BW |
| Product Name | Flat Ribbon Cables | Flat Cables |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Standards / Certifications | RoHS |