"Flat Ribbon Cable Multiple 20 (10 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 300.0' (91.44m)"
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | 1700/20BP-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |