3M Cable, Flat; 28 AWG; 20; 1 in.; 0.950 in. + 0.015 in.; Stranded Tinned Copper 1700/20

Description
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat
Datasheet
Description
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat; 28 AWG; 20; 1 in.; 0.950 in. + 0.015 in.; Stranded Tinned Copper - 70114644 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 20; 1 in.; 0.950 in. + 0.015 in.; Stranded Tinned Copper
70114644
Cable, Flat; 28 AWG; 20; 1 in.; 0.950 in. + 0.015 in.; Stranded Tinned Copper 70114644
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat

1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material
Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper.

  • 10 Color Repeat
Supplier's Site
Twist-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M - 87F4354 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M
87F4354
Twist-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M 87F4354
TWIST-TO-FLAT CABLE, 20 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 20 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70114644 87F4354
Product Name Cable, Flat; 28 AWG; 20; 1 in.; 0.950 in. + 0.015 in.; Stranded Tinned Copper Twist-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS
Number of Conductors 20 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details