3M Twisted Pair Flat Cable, 1700 Series
"Flat Ribbon Cable Multiple 20 (10 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 5.0' (1.52m)"
"Flat Ribbon Cable Multiple 20 (10 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 10.0' (3.05m)"
"Flat Ribbon Cable Multiple 20 (10 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 50.0' (15.24m)"
"Flat Ribbon Cable Multiple 20 (10 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 25.0' (7.62m)"
CBL RIBN 20COND 0.05 FEET
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Flat Cables |
| Product Number | 1700/20 100SF | MC20F-5-ND |
| Product Name | Flat Cables | Flat Ribbon Cables |
| Cable Type | Flat Cable | |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding |