3M Flat Ribbon Cables 1700/16SF

Description
"Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 200.0' (60.96m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 200.0' (60.96m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 1700/16SF-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
1700/16SF-ND
Flat Ribbon Cables 1700/16SF-ND
"Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 200.0' (60.96m)"

"Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 200.0' (60.96m)"

Buy Now Datasheet
Twist-Pair Ribbon Cable, 28Awg, 16 Conductor/8Pair, 100Ft; Cable Shielding 3M - 27X7240 - Newark, An Avnet Company
Chicago, IL, United States
Twist-Pair Ribbon Cable, 28Awg, 16 Conductor/8Pair, 100Ft; Cable Shielding 3M
27X7240
Twist-Pair Ribbon Cable, 28Awg, 16 Conductor/8Pair, 100Ft; Cable Shielding 3M 27X7240
TWIST-PAIR RIBBON CABLE, 28AWG, 16 CONDUCTOR/8PAIR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

TWIST-PAIR RIBBON CABLE, 28AWG, 16 CONDUCTOR/8PAIR, 100FT; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 1700/16SF-ND 27X7240
Product Name Flat Ribbon Cables Twist-Pair Ribbon Cable, 28Awg, 16 Conductor/8Pair, 100Ft; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - System cable - 706-100/320-700 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 22.97 ft (70 dm)
View Details