"Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 200.0' (60.96m)"
THE 3M TWISTED PAIR FLAT CABLE,
3M Twisted Pair Flat Cable, 1700 Series
| DigiKey | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Flat Cables | Flat Cables | Cable Assemblies |
| Product Number | 1700/16BP-ND | 19-1700/16BP-ND | 1700/16BP |
| Product Name | Flat Ribbon Cables | Flat Ribbon Cables | Flat Cables |
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding | |
| Standards / Certifications | RoHS |