3M Twist-To-Flat Cable, 16 Conductor, 100Ft 28Awg; Cable Shielding 3M 1700/16

Description
TWIST-TO-FLAT CABLE, 16 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
TWIST-TO-FLAT CABLE, 16 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-To-Flat Cable, 16 Conductor, 100Ft 28Awg; Cable Shielding 3M - 87F4353 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 16 Conductor, 100Ft 28Awg; Cable Shielding 3M
87F4353
Twist-To-Flat Cable, 16 Conductor, 100Ft 28Awg; Cable Shielding 3M 87F4353
TWIST-TO-FLAT CABLE, 16 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 16 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, 16Way, 30.5M, 28Awg, 50V; Cable Shielding 3M - 50AC7714 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 16Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
50AC7714
Ribbon Cable, 16Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 50AC7714
RIBBON CABLE, 16WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:16Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Colour:Multi-coloure d; Cable RoHS Compliant: Yes

RIBBON CABLE, 16WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened; No. of Cores:16Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Colour:Multi-coloured; Cable RoHS Compliant: Yes

Supplier's Site
Cable, Flat; 28 AWG; 16; 0.80 in.; 0.750 in. + 0.015 in.; PVC; UL Recognized - 70114643 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 16; 0.80 in.; 0.750 in. + 0.015 in.; PVC; UL Recognized
70114643
Cable, Flat; 28 AWG; 16; 0.80 in.; 0.750 in. + 0.015 in.; PVC; UL Recognized 70114643
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat

1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material
Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper.

  • 10 Color Repeat
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 87F4353 50AC7714 70114643
Product Name Twist-To-Flat Cable, 16 Conductor, 100Ft 28Awg; Cable Shielding 3M Ribbon Cable, 16Way, 30.5M, 28Awg, 50V; Cable Shielding 3M Cable, Flat; 28 AWG; 16; 0.80 in.; 0.750 in. + 0.015 in.; PVC; UL Recognized
Cable Type Flat Cable
Cable Shielding No Shielding
Standards / Certifications RoHS RoHS UL Recognized Component Mark (US and Canadian)
Product Category Cable
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products