"Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 200.0' (60.96m)"
3M Twisted Pair Flat Cable, 1700 Series
7100162363 80610672596 16/CAB/RC/TPMT(20,2)
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Flat Cables |
| Product Number | 1700/16200-ND | 1700/16 200 | 1700/16 200 |
| Product Name | Flat Ribbon Cables | Flat Cables | 7100162363 80610672596 16/CAB/RC/TPMT(20,2)/28AWG/.05 |
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | ||
| Standards / Certifications | RoHS |