3M Twist-To-Flat Cable, 14 Conductor, 100Ft 28Awg; Cable Shielding 3M 1700/14

Description
TWIST-TO-FLAT CABLE, 14 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
TWIST-TO-FLAT CABLE, 14 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-To-Flat Cable, 14 Conductor, 100Ft 28Awg; Cable Shielding 3M - 87F4352 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 14 Conductor, 100Ft 28Awg; Cable Shielding 3M
87F4352
Twist-To-Flat Cable, 14 Conductor, 100Ft 28Awg; Cable Shielding 3M 87F4352
TWIST-TO-FLAT CABLE, 14 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 14 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded; No. of Conductors:14Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87F4352
Product Name Twist-To-Flat Cable, 14 Conductor, 100Ft 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details