3M Flat Ribbon Cables 1700/10SF

Description
"Flat Ribbon Cable Multiple 10 (5 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Multiple 10 (5 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 1700/10SF-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
1700/10SF-ND
Flat Ribbon Cables 1700/10SF-ND
"Flat Ribbon Cable Multiple 10 (5 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair"

"Flat Ribbon Cable Multiple 10 (5 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair"

Buy Now Datasheet
Round-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M - 33AH6258 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M
33AH6258
Round-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M 33AH6258
ROUND-TO-FLAT CABLE, 20 CONDUCTOR, 100FT 28AWG; CABLE SHIELDING:SHIELDED; NO. OF CONDUCTORS:20CONDUCT OR; WIRE GAUGE:28AWG; CONDUCTOR AREA CSA:-; REEL LENGTH (IMPERIAL):100FT; REEL LENGTH (METRIC):30.48M; JACKET COLOR:BLACK

ROUND-TO-FLAT CABLE, 20 CONDUCTOR, 100FT 28AWG; CABLE SHIELDING:SHIELDED; NO. OF CONDUCTORS:20CONDUCTOR; WIRE GAUGE:28AWG; CONDUCTOR AREA CSA:-; REEL LENGTH (IMPERIAL):100FT; REEL LENGTH (METRIC):30.48M; JACKET COLOR:BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 1700/10SF-ND 33AH6258
Product Name Flat Ribbon Cables Round-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2500/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details