3M Touch Sensor; Meter Display Type 3M 17-9241-225

Description
TOUCH SENSOR; Meter Display Type:-; Display Size:220.21mm x 364.97mm; Display Resolution:1024 x 1024 Pixels; Screen Size:17.8"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Product Range:17-9241 SeriesRoHS Compliant: Yes
Datasheet
Description
TOUCH SENSOR; Meter Display Type:-; Display Size:220.21mm x 364.97mm; Display Resolution:1024 x 1024 Pixels; Screen Size:17.8"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Product Range:17-9241 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Sensor; Meter Display Type 3M - 89M5710 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor; Meter Display Type 3M
89M5710
Touch Sensor; Meter Display Type 3M 89M5710
TOUCH SENSOR; Meter Display Type:-; Display Size:220.21mm x 364.97mm; Display Resolution:1024 x 1024 Pixels; Screen Size:17.8"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Product Range:17-9241 SeriesRoHS Compliant: Yes

TOUCH SENSOR; Meter Display Type:-; Display Size:220.21mm x 364.97mm; Display Resolution:1024 x 1024 Pixels; Screen Size:17.8"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Product Range:17-9241 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 89M5710
Product Name Touch Sensor; Meter Display Type 3M
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Monitor, 17, 1280X1024Pixel, 30Vdc; Meter Display Type Advantech - 97W6759 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details
Machine Interface - 2171-CDPX-X-E2-W-21-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details