3M Touch Sensor; Meter Display Type 3M 17-8421-205

Description
TOUCH SENSOR; Meter Display Type:-; Display Size:265.56mm x 325.55mm; Display Resolution:1024 x 1024 Pixels; Screen Size:17.54"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Height:17.54" RoHS Compliant: Yes
Datasheet
Description
TOUCH SENSOR; Meter Display Type:-; Display Size:265.56mm x 325.55mm; Display Resolution:1024 x 1024 Pixels; Screen Size:17.54"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Height:17.54" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Sensor; Meter Display Type 3M - 89M5700 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor; Meter Display Type 3M
89M5700
Touch Sensor; Meter Display Type 3M 89M5700
TOUCH SENSOR; Meter Display Type:-; Display Size:265.56mm x 325.55mm; Display Resolution:1024 x 1024 Pixels; Screen Size:17.54"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Height:17.54" RoHS Compliant: Yes

TOUCH SENSOR; Meter Display Type:-; Display Size:265.56mm x 325.55mm; Display Resolution:1024 x 1024 Pixels; Screen Size:17.54"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Height:17.54" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 89M5700
Product Name Touch Sensor; Meter Display Type 3M
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 17,3
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
Machine Interface - 2084-DLV7312-9PH4G0W0C0-ND - DigiKey
Specs
Display Options Color
Operating Temperature -22 to 122 F (-30 to 50 C)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E1-W-15-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details