3M Touch Sensor; Meter Display Type 3M 17-8031-205

Description
TOUCH SENSOR; Meter Display Type:-; Display Size:228.25mm x 298.45mm; Display Resolution:1024 x 1024 Pixels; Screen Size:15.68"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Height:15.68" RoHS Compliant: Yes
Datasheet
Description
TOUCH SENSOR; Meter Display Type:-; Display Size:228.25mm x 298.45mm; Display Resolution:1024 x 1024 Pixels; Screen Size:15.68"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Height:15.68" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Sensor; Meter Display Type 3M - 89M5697 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor; Meter Display Type 3M
89M5697
Touch Sensor; Meter Display Type 3M 89M5697
TOUCH SENSOR; Meter Display Type:-; Display Size:228.25mm x 298.45mm; Display Resolution:1024 x 1024 Pixels; Screen Size:15.68"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Height:15.68" RoHS Compliant: Yes

TOUCH SENSOR; Meter Display Type:-; Display Size:228.25mm x 298.45mm; Display Resolution:1024 x 1024 Pixels; Screen Size:15.68"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Height:15.68" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 89M5697
Product Name Touch Sensor; Meter Display Type 3M
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Operator unit - CDPX-X-A-S-10 - Festo Corporation
Specs
Configuration Panel
Resolution SVGA
Display Size 10.4 inch (264 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details