3M Tape 165GY4A

Description
"Conformable Vinyl Tape Rubber Adhesive Gray 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"
Request a Quote Datasheet
Description
"Conformable Vinyl Tape Rubber Adhesive Gray 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 19-165GY4A-ND - DigiKey
Thief River Falls, MN, United States
"Conformable Vinyl Tape Rubber Adhesive Gray 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"

"Conformable Vinyl Tape Rubber Adhesive Gray 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"

Buy Now Datasheet
Tape, Pvc, 19Mm X 18M, Grey; Adhesive Type 3M - 88AH5809 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 19Mm X 18M, Grey; Adhesive Type 3M
88AH5809
Tape, Pvc, 19Mm X 18M, Grey; Adhesive Type 3M 88AH5809
TAPE, PVC, 19MM X 18M, GREY; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey; Total Tape Thickness:6 mil (0.15 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18m

TAPE, PVC, 19MM X 18M, GREY; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey; Total Tape Thickness:6 mil (0.15 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18m

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Insulating Tapes Adhesive Tapes
Product Number 19-165GY4A-ND 88AH5809
Product Name Tape Tape, Pvc, 19Mm X 18M, Grey; Adhesive Type 3M
Type Rubber Adhesive Tape; Industrial Tape
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

2.5mil High Performance Acrylic Laminating Adhes. - 1902 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Lead Foil Discs - LF01937 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details