3M Tape 165GR4A

Description
"Conformable Vinyl Tape Rubber Adhesive Green 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"
Request a Quote Datasheet
Description
"Conformable Vinyl Tape Rubber Adhesive Green 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 19-165GR4A-ND - DigiKey
Thief River Falls, MN, United States
"Conformable Vinyl Tape Rubber Adhesive Green 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"

"Conformable Vinyl Tape Rubber Adhesive Green 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"

Buy Now Datasheet
Tape, Pvc, 19Mm X 18M, Green; Adhesive Type 3M - 88AH5808 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 19Mm X 18M, Green; Adhesive Type 3M
88AH5808
Tape, Pvc, 19Mm X 18M, Green; Adhesive Type 3M 88AH5808
TAPE, PVC, 19MM X 18M, GREEN; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Green; Total Tape Thickness:6 mil (0.15 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18m

TAPE, PVC, 19MM X 18M, GREEN; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Green; Total Tape Thickness:6 mil (0.15 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18m

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Insulating Tapes Adhesive Tapes
Product Number 19-165GR4A-ND 88AH5808
Product Name Tape Tape, Pvc, 19Mm X 18M, Green; Adhesive Type 3M
Type Rubber Adhesive Tape; Industrial Tape
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508730-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF012MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details