Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
3M
16-716S-WN -- TERMINALS
3M
Terminals
16-716S-WN
Description
Terminals 16-716S-WN
Description
Terminals 16-716S-WN
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
16-716S-WN
Terminals
16-716S-WN
Terminals 16-716S-WN
Terminals 16-716S-WN
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Wire Terminals
Product Number
16-716S-WN
Product Name
Terminals
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter
8704
Specs
Terminal Type
Connector Pin; Ring Terminal
View Details
TE Connectivity
Connector Contacts
1-1871131-1
Specs
Features
RoHS
North American
6 AWG
International
10.6 to 16.7 mm
2
View Details
Altech Corp.
Ferrules
2864.0/100
Specs
Terminal Type
Ferrule Terminal
Material
Copper
North American
20 AWG
View Details
Amphenol Communications Solutions
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions
10150494-101TRLF
Specs
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
2
suppliers