"24 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
3M Thru-Board Socket, 1532 Series, 153224-2000-RB-WD
CONN RCPT 24POS 0.079 GOLD SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5420TR-ND | 34P7098 | 153224-2000-RB-WD |
| Product Name | Headers, Receptacles, Female Sockets | 3M Thru-Board Socket, 1532 Series, 153224-2000-Rb-Wd 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |