"8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
80000903759 153208-2020-RB=8/2MM
CONN RCPT 8POS 0.079 GOLD SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19-153208-2020-RB-ND | 34P7081 | 153208-2020-RB |
| Product Name | Headers, Receptacles, Female Sockets | 80000903759 153208-2020-Rb=8/2Mm/bmskt/smt/thru-Brd/pegs/30U/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |