3M Free Hanging, Panel Mount 152244-0103-GB

Description
44 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
44 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSE44A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSE44A-ND
Free Hanging, Panel Mount MSE44A-ND
44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Wiremount Socket Connector; Idc Connector Type 3M - 52F7583 - Newark, An Avnet Company
Chicago, IL, United States
Wiremount Socket Connector; Idc Connector Type 3M
52F7583
Wiremount Socket Connector; Idc Connector Type 3M 52F7583
WIREMOUNT SOCKET CONNECTOR; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

WIREMOUNT SOCKET CONNECTOR; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MSE44A-ND 52F7583
Product Name Free Hanging, Panel Mount Wiremount Socket Connector; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products