3M Free Hanging, Panel Mount 152244-0100-GB

Description
44 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
44 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSA44A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSA44A-ND
Free Hanging, Panel Mount MSA44A-ND
44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 44 Position, 2Mm; Idc Connector Type 3M - 97B3527 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 44 Position, 2Mm; Idc Connector Type 3M
97B3527
Wire-Board Connector, Socket, 44 Position, 2Mm; Idc Connector Type 3M 97B3527
WIRE-BOARD CONNECTOR, SOCKET, 44 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 44 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
80610490098 152244-0100Gb=44/2Mmwmt/skt/opcvr/30Avg Rohs Compliant 3M - 28AC7276 - Newark, An Avnet Company
Chicago, IL, United States
80610490098 152244-0100Gb=44/2Mmwmt/skt/opcvr/30Avg Rohs Compliant 3M
28AC7276
80610490098 152244-0100Gb=44/2Mmwmt/skt/opcvr/30Avg Rohs Compliant 3M 28AC7276
80610490098 152244-0100GB=44/2MM WMT/SKT/OPCVR/30AVG ROHS COMPLIANT: YES

80610490098 152244-0100GB=44/2MMWMT/SKT/OPCVR/30AVG ROHS COMPLIANT: YES

Supplier's Site
Socket; Pak 20 Wiremount; 1 mm pitch cable; Copper Alloy; 1 A; 1000 V (RMS) - 70114755 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Pak 20 Wiremount; 1 mm pitch cable; Copper Alloy; 1 A; 1000 V (RMS)
70114755
Socket; Pak 20 Wiremount; 1 mm pitch cable; Copper Alloy; 1 A; 1000 V (RMS) 70114755
Pak 20 Wiremount Socket, Copper Alloy Material, Glass Filled Polyester (PBT) Insulation Material Industry standard compatible Mates with Pak 20 (2 mm x 2 mm) grid pin strips Low profile Preassembled covers UL Listed, UL Recognized, cUL Recognized, RoHS Compliant standards. For use with 1 mm pitch cable.

Pak 20 Wiremount Socket, Copper Alloy Material, Glass Filled Polyester (PBT) Insulation Material

  • Industry standard compatible
  • Mates with Pak 20 (2 mm x 2 mm) grid pin strips
  • Low profile
  • Preassembled covers
    UL Listed, UL Recognized, cUL Recognized, RoHS Compliant standards. For use with 1 mm pitch cable.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSA44A-ND 97B3527 28AC7276 70114755
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 44 Position, 2Mm; Idc Connector Type 3M 80610490098 152244-0100Gb=44/2Mmwmt/skt/opcvr/30Avg Rohs Compliant 3M Socket; Pak 20 Wiremount; 1 mm pitch cable; Copper Alloy; 1 A; 1000 V (RMS)
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 28 AWG 28 AWG
Connector Type Wire to Board Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details