3M Free Hanging, Panel Mount 152240-0100-GB

Description
40 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
40 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSA40A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSA40A-ND
Free Hanging, Panel Mount MSA40A-ND
40 Position Rectangular Receptacle Connector IDC Gold 28 AWG

40 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 40 Position, 2Mm; Idc Connector Type 3M - 92C1417 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 40 Position, 2Mm; Idc Connector Type 3M
92C1417
Wire-Board Connector, Socket, 40 Position, 2Mm; Idc Connector Type 3M 92C1417
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MSA40A-ND 92C1417
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 40 Position, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Circular Connector Assemblies - 1124-CRB.H08.GLL.C72S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details