3M Free Hanging, Panel Mount 152212-0113-GB

Description
12 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
12 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MTE12A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MTE12A-ND
Free Hanging, Panel Mount MTE12A-ND
12 Position Rectangular Receptacle Connector IDC Gold 28 AWG

12 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Rectangular Connectors - 152212-0113-GB - 796642-152212-0113-GB - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 152212-0113-GB
796642-152212-0113-GB
Rectangular Connectors - 152212-0113-GB 796642-152212-0113-GB
Manufacturer: 3M Win Source Part Number: 796642-152212-0113-G B Series: 1522 Packaging: Bulk Number of Positions: 12 Pitch: 0.079" (2.00mm) Color: Gray Features: Feed Through, Polarizing Key, Strain Relief Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Family Name: 1522 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 89947-112; 89947-712; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 796642-152212-0113-GB
Series: 1522
Packaging: Bulk
Number of Positions: 12
Pitch: 0.079" (2.00mm)
Color: Gray
Features: Feed Through, Polarizing Key, Strain Relief
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Mounting: Free Hanging (In-Line)
Family Name: 1522
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 89947-112; 89947-712;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Wire-To-Board Connector, With Strain Relief, 1522 Series, Idc / Idt, Receptacle, 12, 2 Mm Rohs Compliant 3M - 31C8050 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, With Strain Relief, 1522 Series, Idc / Idt, Receptacle, 12, 2 Mm Rohs Compliant 3M
31C8050
Wire-To-Board Connector, With Strain Relief, 1522 Series, Idc / Idt, Receptacle, 12, 2 Mm Rohs Compliant 3M 31C8050
Wire-To-Board Connector, with Strain Relief, 1522 Series, IDC / IDT, Receptacle, 12, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, with Strain Relief, 1522 Series, IDC / IDT, Receptacle, 12, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTE12A-ND 796642-152212-0113-GB 31C8050
Product Name Free Hanging, Panel Mount Rectangular Connectors - 152212-0113-GB Wire-To-Board Connector, With Strain Relief, 1522 Series, Idc / Idt, Receptacle, 12, 2 Mm Rohs Compliant 3M
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers