3M Free Hanging, Panel Mount 152212-0103-GB

Description
12 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
12 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSE12A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSE12A-ND
Free Hanging, Panel Mount MSE12A-ND
12 Position Rectangular Receptacle Connector IDC Gold 28 AWG

12 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Wiremount Socket Connector; Idc Connector Type 3M - 52F7580 - Newark, An Avnet Company
Chicago, IL, United States
Wiremount Socket Connector; Idc Connector Type 3M
52F7580
Wiremount Socket Connector; Idc Connector Type 3M 52F7580
WIREMOUNT SOCKET CONNECTOR; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:-; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

WIREMOUNT SOCKET CONNECTOR; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:-; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MSE12A-ND 52F7580
Product Name Free Hanging, Panel Mount Wiremount Socket Connector; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA44 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers