3M Free Hanging, Panel Mount 152212-0100-GB

Description
12 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
12 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSA12A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSA12A-ND
Free Hanging, Panel Mount MSA12A-ND
12 Position Rectangular Receptacle Connector IDC Gold 28 AWG

12 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 12 Position, 2Mm; Idc Connector Type 3M - 31C9512 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 12 Position, 2Mm; Idc Connector Type 3M
31C9512
Wire-Board Connector, Socket, 12 Position, 2Mm; Idc Connector Type 3M 31C9512
WIRE-BOARD CONNECTOR, SOCKET, 12 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 12 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MSA12A-ND 31C9512
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 12 Position, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details