3M Free Hanging, Panel Mount 152210-0110-GB

Description
10 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
10 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MTA10A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MTA10A-ND
Free Hanging, Panel Mount MTA10A-ND
10 Position Rectangular Receptacle Connector IDC Gold 28 AWG

10 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Wtb Connector, Rcpt, 10Pos, 2Row; Idc Connector Type 3M - 39C3498 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 10Pos, 2Row; Idc Connector Type 3M
39C3498
Wtb Connector, Rcpt, 10Pos, 2Row; Idc Connector Type 3M 39C3498
WTB CONNECTOR, RCPT, 10POS, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 10POS, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
80610492383 152210-0110Gb=10/2Mmwmt/skt/opcvr/cb/30Avg Rohs Compliant 3M - 24AC1567 - Newark, An Avnet Company
Chicago, IL, United States
80610492383 152210-0110Gb=10/2Mmwmt/skt/opcvr/cb/30Avg Rohs Compliant 3M
24AC1567
80610492383 152210-0110Gb=10/2Mmwmt/skt/opcvr/cb/30Avg Rohs Compliant 3M 24AC1567
80610492383 152210-0110GB=10/2MM WMT/SKT/OPCVR/CB/30A VG ROHS COMPLIANT: YES

80610492383 152210-0110GB=10/2MMWMT/SKT/OPCVR/CB/30AVG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTA10A-ND 39C3498 24AC1567
Product Name Free Hanging, Panel Mount Wtb Connector, Rcpt, 10Pos, 2Row; Idc Connector Type 3M 80610492383 152210-0110Gb=10/2Mmwmt/skt/opcvr/cb/30Avg Rohs Compliant 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers
Coaxial Adapters - U237D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details