3M Free Hanging, Panel Mount 152210-0100-GB

Description
10 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
10 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSA10A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSA10A-ND
Free Hanging, Panel Mount MSA10A-ND
10 Position Rectangular Receptacle Connector IDC Gold 28 AWG

10 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Socket; Pak 20 Wiremount; 1 mm pitch cable; Copper Alloy; 1 A; 1000 V (RMS) - 70114684 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Pak 20 Wiremount; 1 mm pitch cable; Copper Alloy; 1 A; 1000 V (RMS)
70114684
Socket; Pak 20 Wiremount; 1 mm pitch cable; Copper Alloy; 1 A; 1000 V (RMS) 70114684
Pak 20 Wiremount Socket, Copper Alloy Material, Glass Filled Polyester (PBT) Insulation Material Industry standard compatible Mates with Pak 20 (2 mm x 2 mm) grid pin strips Low profile Preassembled covers UL Listed, UL Recognized, cUL Recognized, RoHS Compliant standards. For use with 1 mm pitch cable.

Pak 20 Wiremount Socket, Copper Alloy Material, Glass Filled Polyester (PBT) Insulation Material

  • Industry standard compatible
  • Mates with Pak 20 (2 mm x 2 mm) grid pin strips
  • Low profile
  • Preassembled covers
    UL Listed, UL Recognized, cUL Recognized, RoHS Compliant standards. For use with 1 mm pitch cable.
Supplier's Site
Wire-Board Connector, Socket, 10 Position, 2Mm; Idc Connector Type 3M - 24C6857 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 10 Position, 2Mm; Idc Connector Type 3M
24C6857
Wire-Board Connector, Socket, 10 Position, 2Mm; Idc Connector Type 3M 24C6857
WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSA10A-ND 70114684 24C6857
Product Name Free Hanging, Panel Mount Socket; Pak 20 Wiremount; 1 mm pitch cable; Copper Alloy; 1 A; 1000 V (RMS) Wire-Board Connector, Socket, 10 Position, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 28 AWG 28 AWG
Geometry Straight
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details