"60 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 60POS 0.079 GOLD SMD
80000903635 150260-2020-RB=60/2M
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5348-ND | 150260-2020-RB | 34P6993 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 80000903635 150260-2020-Rb=60/2Mm/bmskt/smt/pegs/30U/rohs 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |