3M Headers, Receptacles, Female Sockets 150244-6002-RB

Description
"44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M1344-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M1344-ND
Headers, Receptacles, Female Sockets 3M1344-ND
"44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 44Way, 2Row; Connector Systems 3M - 93K6350 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 44Way, 2Row; Connector Systems 3M
93K6350
Board-Board Connector Receptacle, 44Way, 2Row; Connector Systems 3M 93K6350
BOARD-BOARD CONNECTOR RECEPTACLE, 44WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:1502 Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 44WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:1502 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
150244-6002-RB
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 150244-6002-RB
CONN RCPT 44POS 0.079 GOLD PCB

CONN RCPT 44POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M1344-ND 93K6350 150244-6002-RB
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 44Way, 2Row; Connector Systems 3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole Mount Through Hole
Voltage Rating 500 volts 500 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
Quick Connects, Quick Disconnect Connectors - 36-3578-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
Headers, Male Pins - A28661-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details