"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 40POS 0.079 GOLD PCB
3M™ Pak 20 Broadmount Socket, Copper Alloy Contact Material, Glass Filled PCT Insulation Material
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M1040-ND | 150240-6002-TB | 70114764 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket; Pak 20 Boardmount; Copper Alloy; Glass Filled PCT; 1.5 A; 40; Gold |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.5 amps |