3M Headers, Receptacles, Female Sockets 150240-6002-RB

Description
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M1340-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M1340-ND
Headers, Receptacles, Female Sockets 3M1340-ND
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 40 Position, 2Row; Connector Systems 3M - 93K6348 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 40 Position, 2Row; Connector Systems 3M
93K6348
Board-Board Connector Receptacle, 40 Position, 2Row; Connector Systems 3M 93K6348
BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:1502 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:1502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M1340-ND 93K6348
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 40 Position, 2Row; Connector Systems 3M
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98252-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Turret Connectors - 36-11216-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers