"40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 40POS 0.079 GOLD SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M5331-ND | 150240-2020-RB |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 500 volts | 500 volts |
| Current Rating | 1.0 amps | 1.0 amps |