"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 34POS 0.079 GOLD PCB
CONN, RCPT, 34POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
80000900706 150234-6002-RB=34/2M
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5328-ND | 150234-6002-RB | 88M1548 | 24AC1564 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 34Pos, 2Row, 2Mm; Connector Systems 3M | 80000900706 150234-6002-Rb=34/2Mmbskt/str/.100/30U/rohs Rohs Compliant 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole Mount | |
| Voltage Rating | 500 volts | 500 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |