"28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 28POS 0.079 GOLD PCB
80000900672 150228-6002-RB=28/2M
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5322-ND | 150228-6002-RB | 34P6953 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 80000900672 150228-6002-Rb=28/2Mmbskt/str/.100/30U/rohs 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |