3M Electrical Insultape, Pvc, 18M X 19.05Mm; Tape Type 3M 1500 19MM

Description
ELECTRICAL INSULTAPE, PVC, 18M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:25m; Tape Length - Imperial:82ft; RoHS Compliant: NA
Datasheet
Description
ELECTRICAL INSULTAPE, PVC, 18M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:25m; Tape Length - Imperial:82ft; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Pvc, 18M X 19.05Mm; Tape Type 3M - 24W7971 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Pvc, 18M X 19.05Mm; Tape Type 3M
24W7971
Electrical Insultape, Pvc, 18M X 19.05Mm; Tape Type 3M 24W7971
ELECTRICAL INSULTAPE, PVC, 18M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:25m; Tape Length - Imperial:82ft; RoHS Compliant: NA

ELECTRICAL INSULTAPE, PVC, 18M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:25m; Tape Length - Imperial:82ft; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 24W7971
Product Name Electrical Insultape, Pvc, 18M X 19.05Mm; Tape Type 3M
Backing Material Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrically Conductive Adhesive Transfer Tape - 9719 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details