3M Mini Delta Ribbon (MDR) Cable Assemb
Centronics 26 pos Male to Male Assembly 9.84' (3.00m) Round, Beige
MINI D RIBBON CABLE, 3M, BEIGE; Connector Type A:MDR 26 Position Plug; Connector Type B:Mini D Ribbon 26 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:14T26 Series RoHS Compliant: Yes
CABLE ASSEMBLY, MINI D, M-M, 3M, BEIGE; Connector Type A:MDR Plug, 26 Way; Connector Type B:MDR Plug, 26 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:14T26 Series; Computer RoHS Compliant: Yes
CABLE ASSEM CAMERA LINK 3METER
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 14T26-SZLB-300-0LC | 14T26-SZLB-300-0LC | 3M11923-ND | 19M8472 | 74AC2506 | 14T26-SZLB-300-0LC |
| Product Name | Flat Cables | Flat Cables | D-Shaped, Centronics Cables | Mini D Ribbon Cable, 3M, Beige; Connector Type A 3M | Cable Assembly, Mini D, M-M, 3M, Beige; Connector Type A 3M | Cable Assemblies - D-Shaped, Centronics Cables |
| Cable Type | Flat Cable |