3M D-Shaped, Centronics Cables 14T26-SZLB-150-0LC

Description
Centronics 26 pos Male to Male Assembly 4.92' (1.50m) Round, Beige
Request a Quote Datasheet
Description
Centronics 26 pos Male to Male Assembly 4.92' (1.50m) Round, Beige
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped, Centronics Cables - 14T26-SZLB-150-0LC-ND - DigiKey
Thief River Falls, MN, United States
D-Shaped, Centronics Cables
14T26-SZLB-150-0LC-ND
D-Shaped, Centronics Cables 14T26-SZLB-150-0LC-ND
Centronics 26 pos Male to Male Assembly 4.92' (1.50m) Round, Beige

Centronics 26 pos Male to Male Assembly 4.92' (1.50m) Round, Beige

Buy Now Datasheet
Flat Cables - 14T26-SZLB-150-0LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Mini Delta Ribbon (MDR) Cable Assemb

3M Mini Delta Ribbon (MDR) Cable Assemb

Buy Now
D - Shaped, Centronics Cables - 14T26-SZLB-150-0LC - 778299-14T26-SZLB-150-0LC - Win Source Electronics
Laguna Hills, CA, United States
D - Shaped, Centronics Cables - 14T26-SZLB-150-0LC
778299-14T26-SZLB-150-0LC
D - Shaped, Centronics Cables - 14T26-SZLB-150-0LC 778299-14T26-SZLB-150-0LC
Manufacturer: 3M Win Source Part Number: 778299-14T26-SZLB-15 0-0LC Series: Mini D Ribbon (MDR), CameraLink Length: 4.92' (1.50m) Cable Type: Round, Beige Shielding: Shielded Configuration: Centronics 26 pos Male to Male Style: Bidirectional Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 778299-14T26-SZLB-150-0LC
Series: Mini D Ribbon (MDR), CameraLink
Length: 4.92' (1.50m)
Cable Type: Round, Beige
Shielding: Shielded
Configuration: Centronics 26 pos Male to Male
Style: Bidirectional
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - D-Shaped, Centronics Cables - 14T26-SZLB-150-0LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Shaped, Centronics Cables
14T26-SZLB-150-0LC
Cable Assemblies - D-Shaped, Centronics Cables 14T26-SZLB-150-0LC
MINI D RIBBON CBL ASSY 26POS 1.5

MINI D RIBBON CBL ASSY 26POS 1.5

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 14T26-SZLB-150-0LC-ND 14T26-SZLB-150-0LC 778299-14T26-SZLB-150-0LC 14T26-SZLB-150-0LC
Product Name D-Shaped, Centronics Cables Flat Cables D - Shaped, Centronics Cables - 14T26-SZLB-150-0LC Cable Assemblies - D-Shaped, Centronics Cables
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RF137 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details