3M Mini Delta Ribbon (MDR) Cable Assemb
Centronics 26 pos Male to Male Assembly 3.28' (1.00m) Round, Beige
Manufacturer: 3M
Win Source Part Number: 775601-14526-EZHB-10
Series: Mini D Ribbon (MDR)
Length: 3.28' (1.00m)
Cable Type: Round, Beige
Shielding: Shielded
Configuration: Centronics 26 pos Male to Male
Style: Bidirectional
Family Name: 14526
Categories: Cable Assemblies
Introduction Date: April 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
CABLE ASSY MDR 26POS M-M 1.0M
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 14526-EZHB-100-0QC | 14526-EZHB-100-0QC-ND | 775601-14526-EZHB-100-0QC | 14526-EZHB-100-0QC |
| Product Name | Flat Cables | D-Shaped, Centronics Cables | D - Shaped, Centronics Cables - 14526-EZHB-100-0QC | Cable Assemblies - D-Shaped, Centronics Cables |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |