3M Connector Type A 3M 14526-EZ5B-300-02C.

Description
Connector Type A:Mini D Ribbon Straight 26 Position Receptacle; Connector Type B:Mini D Ribbon Straight 26 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:14526 Series RoHS Compliant: Yes
Description
Connector Type A:Mini D Ribbon Straight 26 Position Receptacle; Connector Type B:Mini D Ribbon Straight 26 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:14526 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A 3M - 15AC5348 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A 3M
15AC5348
Connector Type A 3M 15AC5348
Connector Type A:Mini D Ribbon Straight 26 Position Receptacle; Connector Type B:Mini D Ribbon Straight 26 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:14526 Series RoHS Compliant: Yes

Connector Type A:Mini D Ribbon Straight 26 Position Receptacle; Connector Type B:Mini D Ribbon Straight 26 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:14526 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15AC5348
Product Name Connector Type A 3M
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details