3M Mini Delta Ribbon (MDR) Cable Assemb
Centronics 26 pos Male to Male Assembly 3.28' (1.00m) Round, Beige
Manufacturer: 3M
Win Source Part Number: 771139-14526-EZ5B-10
Series: Mini D Ribbon (MDR)
Length: 3.28' (1.00m)
Cable Type: Round, Beige
Shielding: Shielded
Configuration: Centronics 26 pos Male to Male
Style: Bidirectional
Family Name: 14520
Categories: Cable Assemblies
Introduction Date: April 01, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
MINI D RIBBON CABLE, 1M, BEIGE; Connector Type A:Mini D Ribbon Straight 26 Position Receptacle; Connector Type B:Mini D Ribbon Straight 26 Position Receptacle; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Cable Length:1m RoHS Compliant: Yes
CABLE ASSY 26POS MDR-MDR PLUG 1M
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 14526-EZ5B-100-02C | MCA107-1-ND | 771139-14526-EZ5B-100-02C | 19M8476 | 14526-EZ5B-100-02C |
| Product Name | Flat Cables | D-Shaped, Centronics Cables | D - Shaped, Centronics Cables - 14526-EZ5B-100-02C | Mini D Ribbon Cable, 1M, Beige; Connector Type A 3M | Cable Assemblies - D-Shaped, Centronics Cables |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |